NXP Semiconductors Interface Transceiver IC SCC2691AE1A28

Description
IC UART SINGLE 28-PLCC Product overview: SCC2691AE1A28 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC2691AE1A28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UART SINGLE 28-PLCC Product overview: SCC2691AE1A28 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC2691AE1A28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 714-SCC2691AE1A28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-SCC2691AE1A28
Interface Transceiver IC 714-SCC2691AE1A28
IC UART SINGLE 28-PLCC Product overview: SCC2691AE1A28 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC2691AE1A28 can be used for catalog matching and distributor lookup.

IC UART SINGLE 28-PLCC Product overview: SCC2691AE1A28 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC2691AE1A28 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC2691AE1A28 - 086943-SCC2691AE1A28 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC2691AE1A28
086943-SCC2691AE1A28
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC2691AE1A28 086943-SCC2691AE1A28
Manufacturer: NXP Win Source Part Number: 086943-SCC2691AE1A28 Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART With Auto Flow Control: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Status: Active Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 086943-SCC2691AE1A28
Packaging: Tube/Rail
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 1, UART
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 714-SCC2691AE1A28 086943-SCC2691AE1A28
Product Name Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC2691AE1A28
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2910ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details