NXP Semiconductors Embedded - Embedded - Microprocessors - SC9328MXSVP15 SC9328MXSVP15

Description
Manufacturer: NXP Win Source Part Number: 064279-SC9328MXSVP15 Packaging: Tray Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 1.x (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: I2C, I2S, SPI, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 225-MAPBGA (13x13) Speed(Frequency): 150MHz Security Package / Case: 225-LFBGA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 064279-SC9328MXSVP15 Packaging: Tray Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 1.x (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: I2C, I2S, SPI, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 225-MAPBGA (13x13) Speed(Frequency): 150MHz Security Package / Case: 225-LFBGA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SC9328MXSVP15 - 064279-SC9328MXSVP15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SC9328MXSVP15
064279-SC9328MXSVP15
Embedded - Embedded - Microprocessors - SC9328MXSVP15 064279-SC9328MXSVP15
Manufacturer: NXP Win Source Part Number: 064279-SC9328MXSVP15 Packaging: Tray Core Processor: ARM920T Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 1.x (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: I2C, I2S, SPI, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 225-MAPBGA (13x13) Speed(Frequency): 150MHz Security Package / Case: 225-LFBGA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 064279-SC9328MXSVP15
Packaging: Tray
Core Processor: ARM920T
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 3.0V
Additional Interfaces: I2C, I2S, SPI, SSI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 225-MAPBGA (13x13)
Speed(Frequency): 150MHz
Security Package / Case: 225-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
150MHZ Embedded Microprocessor MPU - 694-SC9328MXSVP15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Embedded Microprocessor MPU
694-SC9328MXSVP15
150MHZ Embedded Microprocessor MPU 694-SC9328MXSVP15
IC MPU I.MXS 150MHZ 225BGA Product overview: SC9328MXSVP15 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SC9328MXSVP15 can be used for catalog matching and distributor lookup.

IC MPU I.MXS 150MHZ 225BGA Product overview: SC9328MXSVP15 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SC9328MXSVP15 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - SC9328MXSVP15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SC9328MXSVP15
Microprocessors SC9328MXSVP15
ARM920T Microprocessor IC i.MXS 1 Core, 32-Bit 150MHz 225-MAPBGA (13x13)

ARM920T Microprocessor IC i.MXS 1 Core, 32-Bit 150MHz 225-MAPBGA (13x13)

Buy Now
Embedded - Microprocessors - SC9328MXSVP15 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SC9328MXSVP15
Embedded - Microprocessors SC9328MXSVP15
IC MPU I.MXS 150MHZ 225BGA

IC MPU I.MXS 150MHZ 225BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 064279-SC9328MXSVP15 694-SC9328MXSVP15 SC9328MXSVP15 SC9328MXSVP15
Product Name Embedded - Embedded - Microprocessors - SC9328MXSVP15 150MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.0V
Package Type P-BGA; Other; 225-MAPBGA (13x13) Other; Tray BGA; Other; 225-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM29C116-2JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details