IC UART DUAL 48LQFP / UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7) Product overview: SC68C652BIB48,128 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC68C652BIB48,12
Win Source Part Number: 1260722-SC68C652BIB4
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Features: Timer/Counter
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 5Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935278766128,SC68C65
Base Product Number: SC68
Product Status: Obsolete
UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)
IC UART DUAL 48LQFP
UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-SC68C652BIB48,128 | 1260722-SC68C652BIB48,128 | SC68C652BIB48,128-ND | SC68C652BIB48,128 | SC68C652BIB48,128 |
| Product Name | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; Sensor Interface; Transmitter | Receiver; UART | Receiver; UART | |
| Supply Voltage | Other; 2.5V, 3.3V, 5V | Other; 2.5V~ 3.3V~ 5V | 2.5V; 3.3V; 5V | Other; 2.5V, 3.3V, 5V | 3.3V; 5V; Other; 2.5V, 3.3V, 5V |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps |