NXP Semiconductors UARTs (Universal Asynchronous Receiver Transmitter) SC28L92A1BS,551

Description
UART IC 2, DUART Channel 16 Byte 48-HVQFN (6x6)
Request a Quote Datasheet
Description
UART IC 2, DUART Channel 16 Byte 48-HVQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - SC28L92A1BS,551-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
SC28L92A1BS,551-ND
UARTs (Universal Asynchronous Receiver Transmitter) SC28L92A1BS,551-ND
UART IC 2, DUART Channel 16 Byte 48-HVQFN (6x6)

UART IC 2, DUART Channel 16 Byte 48-HVQFN (6x6)

Buy Now Datasheet
Dual Interface Transceiver IC - 714-SC28L92A1BS,551 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-SC28L92A1BS,551
Dual Interface Transceiver IC 714-SC28L92A1BS,551
IC UART DUAL W/FIFO 48HVQFN Product overview: SC28L92A1BS,551 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC28L92A1BS,551 can be used for catalog matching and distributor lookup.

IC UART DUAL W/FIFO 48HVQFN Product overview: SC28L92A1BS,551 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC28L92A1BS,551 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1260634-SC28L92A1BS,551 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1260634-SC28L92A1BS,551
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1260634-SC28L92A1BS,551
Win Source Part Number: 1260634-SC28L92A1BS, 551 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Series: IMPACT Features: Configurable GPIO, Internal Oscillator, Timer/Counter Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 3.3V, 5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-HVQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935281063551,SC28L92 A1BS-S,SC28L92A1BS-S Base Product Number: SC28 Product Status: Obsolete

Win Source Part Number: 1260634-SC28L92A1BS,551
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Series: IMPACT
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 3.3V, 5V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-HVQFN (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935281063551,SC28L92A1BS-S,SC28L92A1BS-S
Base Product Number: SC28
Product Status: Obsolete

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC28L92A1BS,551 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC28L92A1BS,551
UARTs (Universal Asynchronous Receiver Transmitter) SC28L92A1BS,551
UART IC 2, DUART Channel 16 Byte 48-HVQFN (6x6)

UART IC 2, DUART Channel 16 Byte 48-HVQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC28L92A1BS,551 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC28L92A1BS,551
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC28L92A1BS,551
IC UART DUAL W/FIFO 48HVQFN

IC UART DUAL W/FIFO 48HVQFN

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - SC28L92A1BS,551 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC28L92A1BS,551
UARTs (Universal Asynchronous Receiver Transmitter) SC28L92A1BS,551
IC UART DUAL W/FIFO 48HVQFN

IC UART DUAL W/FIFO 48HVQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SC28L92A1BS,551-ND 714-SC28L92A1BS,551 1260634-SC28L92A1BS,551 SC28L92A1BS,551 SC28L92A1BS,551 SC28L92A1BS,551
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; Sensor Interface; Transmitter Receiver; UART Receiver; Sensor Interface
Supply Voltage 3.6V Other; 3.3V, 5V Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other Other; 3.3V, 5V
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers