NXP Semiconductors Interface Transceiver IC SC28L91A1B,528

Description
IC UART SINGLE W/FIFO 44QFP Product overview: SC28L91A1B,528 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC28L91A1B,528 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UART SINGLE W/FIFO 44QFP Product overview: SC28L91A1B,528 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC28L91A1B,528 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
714-SC28L91A1B,528
Interface Transceiver IC 714-SC28L91A1B,528
IC UART SINGLE W/FIFO 44QFP Product overview: SC28L91A1B,528 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC28L91A1B,528 can be used for catalog matching and distributor lookup.

IC UART SINGLE W/FIFO 44QFP Product overview: SC28L91A1B,528 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC28L91A1B,528 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC28L91A1B,528-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
SC28L91A1B,528-ND
UARTs (Universal Asynchronous Receiver Transmitter) SC28L91A1B,528-ND
UART IC 1, UART Channel 16 Byte 44-PQFP (10x10)

UART IC 1, UART Channel 16 Byte 44-PQFP (10x10)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC28L91A1B,528 - 136708-SC28L91A1B,528 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC28L91A1B,528
136708-SC28L91A1B,528
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC28L91A1B,528 136708-SC28L91A1B,528
Manufacturer: NXP Win Source Part Number: 136708-SC28L91A1B,52 8 Packaging: Reel - TR Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PQFP (10x10) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 136708-SC28L91A1B,528
Packaging: Reel - TR
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PQFP (10x10)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC28L91A1B,528 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC28L91A1B,528
UARTs (Universal Asynchronous Receiver Transmitter) SC28L91A1B,528
UART IC 1, UART Channel 16 Byte 44-PQFP (10x10)

UART IC 1, UART Channel 16 Byte 44-PQFP (10x10)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC28L91A1B,528 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC28L91A1B,528
UARTs (Universal Asynchronous Receiver Transmitter) SC28L91A1B,528
IC UART SINGLE W/FIFO 44QFP

IC UART SINGLE W/FIFO 44QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC28L91A1B,528 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC28L91A1B,528
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC28L91A1B,528
IC UART SINGLE W/FIFO 44QFP

IC UART SINGLE W/FIFO 44QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-SC28L91A1B,528 SC28L91A1B,528-ND 136708-SC28L91A1B,528 SC28L91A1B,528 SC28L91A1B,528 SC28L91A1B,528
Product Name Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC28L91A1B,528 UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V, 5V 3.6V Other; 3.3V~ 5V 5V; Other; 3.3V, 5V Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Universal Bus Functions - 74ALVCH162601DGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details