NXP Semiconductors Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1N SC26C92C1N

Description
Manufacturer: NXP Win Source Part Number: 064203-SC26C92C1N Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: Through Hole Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 8 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-DIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 064203-SC26C92C1N Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: Through Hole Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 8 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-DIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1N - 064203-SC26C92C1N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1N
064203-SC26C92C1N
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1N 064203-SC26C92C1N
Manufacturer: NXP Win Source Part Number: 064203-SC26C92C1N Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: Through Hole Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 8 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-DIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 064203-SC26C92C1N
Packaging: Tube/Rail
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: Through Hole
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 8 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-DIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual DIP Interface Transceiver IC - 714-SC26C92C1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DIP Interface Transceiver IC
714-SC26C92C1N
Dual DIP Interface Transceiver IC 714-SC26C92C1N
IC UART DUAL W/FIFO 40-DIP Product overview: SC26C92C1N from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC26C92C1N can be used for catalog matching and distributor lookup.

IC UART DUAL W/FIFO 40-DIP Product overview: SC26C92C1N from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC26C92C1N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 064203-SC26C92C1N 714-SC26C92C1N
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1N Dual DIP Interface Transceiver IC
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 9198737 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 52 v
Package Type To-252
Pins 5 #
View Details
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details