NXP Semiconductors Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1B,551 SC26C92C1B,551

Description
Manufacturer: NXP Win Source Part Number: 134244-SC26C92C1B,55 1 Packaging: Tray Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 8 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PQFP (10x10) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 134244-SC26C92C1B,55 1 Packaging: Tray Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 8 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PQFP (10x10) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1B,551 - 134244-SC26C92C1B,551 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1B,551
134244-SC26C92C1B,551
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1B,551 134244-SC26C92C1B,551
Manufacturer: NXP Win Source Part Number: 134244-SC26C92C1B,55 1 Packaging: Tray Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 8 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PQFP (10x10) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 134244-SC26C92C1B,551
Packaging: Tray
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 8 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PQFP (10x10)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
714-SC26C92C1B,551
Dual Interface Transceiver IC 714-SC26C92C1B,551
IC UART DUAL W/FIFO 44QFP Product overview: SC26C92C1B,551 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC26C92C1B,551 can be used for catalog matching and distributor lookup.

IC UART DUAL W/FIFO 44QFP Product overview: SC26C92C1B,551 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC26C92C1B,551 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 568-4711-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
568-4711-ND
UARTs (Universal Asynchronous Receiver Transmitter) 568-4711-ND
UART IC 2, DUART Channel 8 Byte 44-PQFP (10x10)

UART IC 2, DUART Channel 8 Byte 44-PQFP (10x10)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1B,551 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC26C92C1B,551
UARTs (Universal Asynchronous Receiver Transmitter) SC26C92C1B,551
UART IC 2, DUART Channel 8 Byte 44-PQFP (10x10)

UART IC 2, DUART Channel 8 Byte 44-PQFP (10x10)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1B,551 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC26C92C1B,551
UARTs (Universal Asynchronous Receiver Transmitter) SC26C92C1B,551
IC UART DUAL W/FIFO 44QFP

IC UART DUAL W/FIFO 44QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1B,551 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC26C92C1B,551
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC26C92C1B,551
IC UART DUAL W/FIFO 44QFP

IC UART DUAL W/FIFO 44QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 134244-SC26C92C1B,551 714-SC26C92C1B,551 568-4711-ND SC26C92C1B,551 SC26C92C1B,551 SC26C92C1B,551
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1B,551 Dual Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 5V Other; 5V 5V Other; 5V Other; 5V Other
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Package Type QFP; 44-PQFP (10x10) Tray QFP; 44-QFP QFP; 44-QFP QFP; 44-QFP
Device Type Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Interface - Controllers - ADM6996A1T3 - 767948-ADM6996A1T3 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface - Sensor and Detector Interfaces - AD9841AJSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details