UART IC 2, DUART Channel 8 Byte 44-PLCC (16.59x16.59)
IC DUART 1MBPS 44PLCC
IC DUART 1MBPS 44PLCC
UART IC 2, DUART Channel 8 Byte 44-PLCC (16.59x16.59)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SC26C92A1A,529-ND | SC26C92A1A,529 | SC26C92A1A,529 | SC26C92A1A,529 |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |
| Supply Voltage | 5V | Other | Other; 5V | Other; 5V |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps |