NXP Semiconductors Interface - Interface - Specialized - SC26C562C1A,512 SC26C562C1A,512

Description
Manufacturer: NXP Win Source Part Number: 098977-SC26C562C1A,5 12 Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 52-PLCC (19.2x19.2) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 098977-SC26C562C1A,5 12 Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 52-PLCC (19.2x19.2) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SC26C562C1A,512 - 098977-SC26C562C1A,512 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SC26C562C1A,512
098977-SC26C562C1A,512
Interface - Interface - Specialized - SC26C562C1A,512 098977-SC26C562C1A,512
Manufacturer: NXP Win Source Part Number: 098977-SC26C562C1A,5 12 Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 52-PLCC (19.2x19.2) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 098977-SC26C562C1A,512
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 52-PLCC (19.2x19.2)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Specialized - SC26C562C1A,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SC26C562C1A,512
Specialized SC26C562C1A,512
Interface 52-PLCC (19.15x19.15)

Interface 52-PLCC (19.15x19.15)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SC26C562C1A,512
Integrated Circuits (ICs) - Interface - Specialized SC26C562C1A,512
IC INTERFACE SPECIALIZED 52PLCC

IC INTERFACE SPECIALIZED 52PLCC

Supplier's Site
Interface - Specialized - SC26C562C1A,512 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SC26C562C1A,512
Interface - Specialized SC26C562C1A,512
IC INTERFACE SPECIALIZED 52PLCC

IC INTERFACE SPECIALIZED 52PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 098977-SC26C562C1A,512 SC26C562C1A,512 SC26C562C1A,512 SC26C562C1A,512
Product Name Interface - Interface - Specialized - SC26C562C1A,512 Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Controllers - ADM8515X-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers