NXP Semiconductors Interface - Interface - Controllers - SC18IS600IPW,112 SC18IS600IPW,112

Description
Manufacturer: NXP Win Source Part Number: 132568-SC18IS600IPW, 112 Packaging: Tube/Rail Protocol: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Controller Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 11mA Alternative Parts (Cross-Reference): SC18IS600IPW; SC18IS600IBS; SC18IS600IPW,112; SC18IS600IPW,128; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 132568-SC18IS600IPW, 112 Packaging: Tube/Rail Protocol: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Controller Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 11mA Alternative Parts (Cross-Reference): SC18IS600IPW; SC18IS600IBS; SC18IS600IPW,112; SC18IS600IPW,128; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC18IS600IPW,112 is an SPI to I²C-bus interface designed to facilitate communication between a host microcontroller and I²C-bus devices. It operates as a master-transmitter or master-receiver, managing all I²C-bus specific sequences, protocols, arbitration, and timing. The device supports a high-speed SPI interface with a maximum speed of 1.2 Mbit/s and an I²C-bus speed of up to 400 kbit/s. This controller features a 96-byte transmit and receive buffer, four general-purpose input/output (GPIO) pins, and two quasi-bidirectional I/O pins. It operates within a voltage range of 2.4 V to 3.6 V and includes a power-down mode with a WAKEUP pin for energy efficiency. The SC18IS600IPW,112 is packaged in a TSSOP16 format, making it suitable for compact designs. It is important to note that this product is not automotive qualified and should not be used in automotive applications.

Datasheet Summary
Powered by GS/AI

The SC18IS600IPW,112 is an SPI to I²C-bus interface designed to facilitate communication between a host microcontroller and I²C-bus devices. It operates as a master-transmitter or master-receiver, managing all I²C-bus specific sequences, protocols, arbitration, and timing. The device supports a high-speed SPI interface with a maximum speed of 1.2 Mbit/s and an I²C-bus speed of up to 400 kbit/s. This controller features a 96-byte transmit and receive buffer, four general-purpose input/output (GPIO) pins, and two quasi-bidirectional I/O pins. It operates within a voltage range of 2.4 V to 3.6 V and includes a power-down mode with a WAKEUP pin for energy efficiency. The SC18IS600IPW,112 is packaged in a TSSOP16 format, making it suitable for compact designs. It is important to note that this product is not automotive qualified and should not be used in automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - SC18IS600IPW,112 - 132568-SC18IS600IPW,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - SC18IS600IPW,112
132568-SC18IS600IPW,112
Interface - Interface - Controllers - SC18IS600IPW,112 132568-SC18IS600IPW,112
Manufacturer: NXP Win Source Part Number: 132568-SC18IS600IPW, 112 Packaging: Tube/Rail Protocol: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Controller Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 11mA Alternative Parts (Cross-Reference): SC18IS600IPW; SC18IS600IBS; SC18IS600IPW,112; SC18IS600IPW,128; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 132568-SC18IS600IPW,112
Packaging: Tube/Rail
Protocol: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Controller
Supply Voltage - Operating: 2.4 V to 3.6 V
Operating Supply Current: 11mA
Alternative Parts (Cross-Reference): SC18IS600IPW; SC18IS600IBS; SC18IS600IPW,112; SC18IS600IPW,128;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 568-3232-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
568-3232-5-ND
Controllers 568-3232-5-ND
I²C Controller SPI Interface 16-TSSOP

I²C Controller SPI Interface 16-TSSOP

Buy Now Datasheet
Controllers - SC18IS600IPW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
SC18IS600IPW,112
Controllers SC18IS600IPW,112
I²C Controller SPI Interface 16-TSSOP

I²C Controller SPI Interface 16-TSSOP

Buy Now Datasheet
Interface - Controllers - SC18IS600IPW,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
SC18IS600IPW,112
Interface - Controllers SC18IS600IPW,112
IC CONTROLLER SPI/I2C 16TSSOP

IC CONTROLLER SPI/I2C 16TSSOP

Supplier's Site Datasheet
Controllers SC18IS600IPW,112
IC CONTROLLER SPI/I2C 16TSSOP

IC CONTROLLER SPI/I2C 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - SC18IS600IPW,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
SC18IS600IPW,112
Integrated Circuits (ICs) - Interface - Controllers SC18IS600IPW,112
IC CONTROLLER SPI/I2C 16TSSOP

IC CONTROLLER SPI/I2C 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 132568-SC18IS600IPW,112 568-3232-5-ND SC18IS600IPW,112 SC18IS600IPW,112 SC18IS600IPW,112 SC18IS600IPW,112
Product Name Interface - Interface - Controllers - SC18IS600IPW,112 Controllers Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 2.4 V ~ 3.6 V Other; 2.4V ~ 3.6V 3.6V; Other; 2.4V ~ 3.6V Other; 2.4V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4288ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
RF and mmW Front End Module - SE5502L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details