NXP Semiconductors Interface - Interface - Controllers - SC16IS752IPW SC16IS752IPW

Description
Manufacturer: NXP Win Source Part Number: 088475-SC16IS752IPW Packaging: Reel - TR Protocol: RS232, RS485 Family Name: SC16IS752 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 28-TSSOP Purpose: Controller Supply Voltage - Operating: 2.5V, 3.3V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): SC16IS752IBS; SC16IS752IPW-S; SC16IS752IPW,112; Introduction Date: November 09, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 088475-SC16IS752IPW Packaging: Reel - TR Protocol: RS232, RS485 Family Name: SC16IS752 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 28-TSSOP Purpose: Controller Supply Voltage - Operating: 2.5V, 3.3V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): SC16IS752IBS; SC16IS752IPW-S; SC16IS752IPW,112; Introduction Date: November 09, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - SC16IS752IPW - 088475-SC16IS752IPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - SC16IS752IPW
088475-SC16IS752IPW
Interface - Interface - Controllers - SC16IS752IPW 088475-SC16IS752IPW
Manufacturer: NXP Win Source Part Number: 088475-SC16IS752IPW Packaging: Reel - TR Protocol: RS232, RS485 Family Name: SC16IS752 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 95°C Case / Package: 28-TSSOP Purpose: Controller Supply Voltage - Operating: 2.5V, 3.3V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): SC16IS752IBS; SC16IS752IPW-S; SC16IS752IPW,112; Introduction Date: November 09, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 088475-SC16IS752IPW
Packaging: Reel - TR
Protocol: RS232, RS485
Family Name: SC16IS752
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 95°C
Case / Package: 28-TSSOP
Purpose: Controller
Supply Voltage - Operating: 2.5V, 3.3V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): SC16IS752IBS; SC16IS752IPW-S; SC16IS752IPW,112;
Introduction Date: November 09, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Interface Transceiver IC - 753-SC16IS752IPW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
753-SC16IS752IPW
Dual Interface Transceiver IC 753-SC16IS752IPW
IC DUAL UART 64BYTE 28TSSOP Product overview: SC16IS752IPW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-SC16IS752IPW can be used for catalog matching and distributor lookup.

IC DUAL UART 64BYTE 28TSSOP Product overview: SC16IS752IPW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-SC16IS752IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 088475-SC16IS752IPW 753-SC16IS752IPW
Product Name Interface - Interface - Controllers - SC16IS752IPW Dual Interface Transceiver IC
Supply Voltage Other; 2.5V~ 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS54220LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON-24
View Details