NXP Semiconductors Controllers SC16IS750IBS,128

Description
RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)
Request a Quote Datasheet
Description
RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 568-13253-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
568-13253-1-ND
Controllers 568-13253-1-ND
RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)

RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)

Buy Now Datasheet
Controllers - 568-13253-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
568-13253-2-ND
Controllers 568-13253-2-ND
RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)

RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)

Buy Now Datasheet
Controllers - 568-13253-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
568-13253-6-ND
Controllers 568-13253-6-ND
RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)

RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)

Buy Now Datasheet
Interface - Controllers - SC16IS750IBS,128 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
SC16IS750IBS,128
Interface - Controllers SC16IS750IBS,128
IC UART I2C/SPI 24-HVQFN

IC UART I2C/SPI 24-HVQFN

Supplier's Site Datasheet
Uart, 5Mbps, 2.7V, Hvqfn-24; No. Of Channels Nxp - 45AC7499 - Newark, An Avnet Company
Chicago, IL, United States
Uart, 5Mbps, 2.7V, Hvqfn-24; No. Of Channels Nxp
45AC7499
Uart, 5Mbps, 2.7V, Hvqfn-24; No. Of Channels Nxp 45AC7499
UART, 5MBPS, 2.7V, HVQFN-24; No. of Channels:1 Channel; Data Rate:5Mbps; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Interface Case Style:HVQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

UART, 5MBPS, 2.7V, HVQFN-24; No. of Channels:1 Channel; Data Rate:5Mbps; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Interface Case Style:HVQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - SC16IS750IBS,128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
SC16IS750IBS,128
Controllers SC16IS750IBS,128
RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)

RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - SC16IS750IBS,128 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
SC16IS750IBS,128
Integrated Circuits (ICs) - Interface - Controllers SC16IS750IBS,128
IC UART I2C/SPI 24-HVQFN

IC UART I2C/SPI 24-HVQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 568-13253-1-ND SC16IS750IBS,128 45AC7499 SC16IS750IBS,128 SC16IS750IBS,128
Product Name Controllers Interface - Controllers Uart, 5Mbps, 2.7V, Hvqfn-24; No. Of Channels Nxp Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology RS232; RS485; SPI; I2C SPI; I2C; I²C, SPI, UART SPI; I2C; I²C, SPI, UART RS232; RS485; RS232, RS485
Device Type Line / Bus Controller Sensor Interface; CardBus Controller UART CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 2.5V; 3.3V Other; 2.3V 3.3V; Other; 2.5V, 3.3V 3.3V; Other
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1533582 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; CMOS, TTL
Features RoHS
View Details