Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091494-SC16C852IBS
Data Rate: 5 Mbps
Number of Channels: 2
Categories: Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 2 mA
2 Channel(s) 5M Bps Serial Comm Controller PQCC32 Product overview: SC16C852IBS from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C852IBS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1091494-SC16C852IBS | 714-SC16C852IBS |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852IBS | Dual Interface Transceiver IC |
| Device Type | Receiver; Sensor Interface; Storage Interface; Transmitter | Transceiver |