IC UART QUAD W/FIFO 80-LQFP Product overview: SC16C754IB80,551 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C754IB80,551
UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)
Win Source Part Number: 1260688-SC16C754IB80
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 5Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-3292,93527005755
Base Product Number: SC16
Product Status: Obsolete
UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)
IC UART QUAD W/FIFO 80-LQFP
IC UART QUAD W/FIFO 80-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-SC16C754IB80,551 | 568-3292-ND | 1260688-SC16C754IB80,551 | SC16C754IB80,551 | SC16C754IB80,551 | SC16C754IB80,551 |
| Product Name | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface; Transmitter | Receiver; UART | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.5V, 3.3V, 5V | 2.5V; 3.3V; 5V | Other; 2.5V~ 3.3V~ 5V | 3.3V; 5V; Other; 2.5V, 3.3V, 5V | 3.3V; 5V; Other | Other; 2.5V, 3.3V, 5V |