UART IC 1, UART Channel 64 Byte 24-HVQFN (4x4)
IC UART SINGLE W/FIFO 24-HVQFN / UART IC 1, UART Channel 64 Byte 24-HVQFN (4x4) Product overview: SC16C751BIBS,128 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C751BIBS,128
Win Source Part Number: 1260762-SC16C751BIBS
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 5Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-HVQFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935284741128,SC16C75
Base Product Number: SC16
Product Status: Obsolete
IC UART SINGLE W/FIFO 24-HVQFN
UART IC 1, UART Channel 64 Byte 24-HVQFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SC16C751BIBS,128-ND | 714-SC16C751BIBS,128 | 1260762-SC16C751BIBS,128 | SC16C751BIBS,128 | SC16C751BIBS,128 |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface; Transmitter | Receiver; UART | |
| Supply Voltage | 2.5V; 3.3V; 5V | Other; 2.5V, 3.3V, 5V | Other; 2.5V~ 3.3V~ 5V | Other; 2.5V, 3.3V, 5V | 3.3V; 5V; Other; 2.5V, 3.3V, 5V |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps |