NXP Semiconductors Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC16C654IB64,157

Description
Win Source Part Number: 1260686-SC16C654IB64 ,157 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Tray Standard Package: 800 Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 5Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V, 3.3V, 5V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935270052157,SC16C65 4IB64,SC16C654IB64 Base Product Number: SC16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260686-SC16C654IB64 ,157 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Tray Standard Package: 800 Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 5Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V, 3.3V, 5V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935270052157,SC16C65 4IB64,SC16C654IB64 Base Product Number: SC16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1260686-SC16C654IB64,157 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1260686-SC16C654IB64,157
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1260686-SC16C654IB64,157
Win Source Part Number: 1260686-SC16C654IB64 ,157 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Tray Standard Package: 800 Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 5Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V, 3.3V, 5V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935270052157,SC16C65 4IB64,SC16C654IB64 Base Product Number: SC16 Product Status: Obsolete

Win Source Part Number: 1260686-SC16C654IB64,157
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tray
Standard Package: 800
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 5Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935270052157,SC16C654IB64,SC16C654IB64
Base Product Number: SC16
Product Status: Obsolete

Buy Now Datasheet
Quad Interface Transceiver IC - 714-SC16C654IB64,157 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-SC16C654IB64,157
Quad Interface Transceiver IC 714-SC16C654IB64,157
IC QUAD UART 64BYTE 64LQFP / UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10) Product overview: SC16C654IB64,157 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C654IB64,157 can be used for catalog matching and distributor lookup.

IC QUAD UART 64BYTE 64LQFP / UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10) Product overview: SC16C654IB64,157 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C654IB64,157 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C654IB64,157-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C654IB64,157-ND
UARTs (Universal Asynchronous Receiver Transmitter) SC16C654IB64,157-ND
UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C654IB64,157 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C654IB64,157
UARTs (Universal Asynchronous Receiver Transmitter) SC16C654IB64,157
UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C654IB64,157 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C654IB64,157
UARTs (Universal Asynchronous Receiver Transmitter) SC16C654IB64,157
IC QUAD UART 64BYTE 64LQFP

IC QUAD UART 64BYTE 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260686-SC16C654IB64,157 714-SC16C654IB64,157 SC16C654IB64,157-ND SC16C654IB64,157 SC16C654IB64,157
Product Name Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Quad Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; Sensor Interface; Transmitter Transceiver Receiver; UART Receiver; UART
Supply Voltage Other; 2.5V~ 3.3V~ 5V Other; 2.5V, 3.3V, 5V 2.5V; 3.3V; 5V 3.3V; 5V; Other; 2.5V, 3.3V, 5V Other; 2.5V, 3.3V, 5V
Data Rate 5000 kbps 5000 kbps 5000 kbps 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 710-CY7B923-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 400000 kbps
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9993BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details