Manufacturer: NXP
Win Source Part Number: 793933-SC16C654DIB64
Packaging: Tray
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 2.5V, 3.3V, 5V
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete(EOL)
Family Name: SC16C654D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Data Rate (Maximum): 5Mbps
Alternative Parts (Cross-Reference): XR16C854CVTR-F; XR16C854DIV; ST16C654DIQ64; ST16C654IQ64TR-F;
Introduction Date: September 06, 2002
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC UART QUAD W/FIFO 64-LQFP Product overview: SC16C654DIB64,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C654DIB64,15
UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)
UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)
IC UART QUAD W/FIFO 64-LQFP
IC UART QUAD W/FIFO 64-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 793933-SC16C654DIB64,151 | 714-SC16C654DIB64,151 | 568-3281-ND | SC16C654DIB64,151 | SC16C654DIB64,151 | SC16C654DIB64,151 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C654DIB64,151 | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.5V~ 3.3V~ 5V | Other; 2.5V, 3.3V, 5V | 2.5V; 3.3V; 5V | 3.3V; 5V; Other; 2.5V, 3.3V, 5V | 3.3V; 5V; Other | Other; 2.5V, 3.3V, 5V |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface |