NXP Semiconductors Interface Transceiver IC SC16C652IB48,128

Description
IC DUART 32BYTES 48LQFP Product overview: SC16C652IB48,128 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C652IB48,128 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DUART 32BYTES 48LQFP Product overview: SC16C652IB48,128 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C652IB48,128 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
714-SC16C652IB48,128
Interface Transceiver IC 714-SC16C652IB48,128
IC DUART 32BYTES 48LQFP Product overview: SC16C652IB48,128 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C652IB48,128 can be used for catalog matching and distributor lookup.

IC DUART 32BYTES 48LQFP Product overview: SC16C652IB48,128 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C652IB48,128 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C652IB48,128-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C652IB48,128-ND
UARTs (Universal Asynchronous Receiver Transmitter) SC16C652IB48,128-ND
UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1260750-SC16C652IB48,128 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1260750-SC16C652IB48,128
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1260750-SC16C652IB48,128
Win Source Part Number: 1260750-SC16C652IB48 ,128 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 5Mbps FIFO's: 32 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V, 3.3V, 5V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935270032128,SC16C65 2IB48-T,SC16C652IB48 -T Base Product Number: SC16 Product Status: Obsolete

Win Source Part Number: 1260750-SC16C652IB48,128
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 5Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935270032128,SC16C652IB48-T,SC16C652IB48-T
Base Product Number: SC16
Product Status: Obsolete

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C652IB48,128 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C652IB48,128
UARTs (Universal Asynchronous Receiver Transmitter) SC16C652IB48,128
IC DUART 32BYTES 48LQFP

IC DUART 32BYTES 48LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C652IB48,128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C652IB48,128
UARTs (Universal Asynchronous Receiver Transmitter) SC16C652IB48,128
UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C652IB48,128 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC16C652IB48,128
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC16C652IB48,128
IC DUART 32BYTES 48LQFP

IC DUART 32BYTES 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-SC16C652IB48,128 SC16C652IB48,128-ND 1260750-SC16C652IB48,128 SC16C652IB48,128 SC16C652IB48,128 SC16C652IB48,128
Product Name Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART Receiver; Sensor Interface; Transmitter Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 2.5V, 3.3V, 5V 2.5V; 3.3V; 5V Other; 2.5V~ 3.3V~ 5V Other; 2.5V, 3.3V, 5V 3.3V; 5V; Other; 2.5V, 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Switch ICs - 277004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1414-6B
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers