NXP Semiconductors UARTs (Universal Asynchronous Receiver Transmitter) SC16C652BIB48,151

Description
IC UART DUAL W/FIFO 48-LQFP
Request a Quote Datasheet
Description
IC UART DUAL W/FIFO 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 568-3276-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
568-3276-ND
UARTs (Universal Asynchronous Receiver Transmitter) 568-3276-ND
IC UART DUAL W/FIFO 48-LQFP

IC UART DUAL W/FIFO 48-LQFP

Buy Now Datasheet
Dual Interface Transceiver IC - 714-SC16C652BIB48,151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-SC16C652BIB48,151
Dual Interface Transceiver IC 714-SC16C652BIB48,151
UART INTERFACE IC 2CH. UART 32B / UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7) Product overview: SC16C652BIB48,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C652BIB48,15 1 can be used for catalog matching and distributor lookup.

UART INTERFACE IC 2CH. UART 32B / UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7) Product overview: SC16C652BIB48,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C652BIB48,151 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1211875-SC16C652BIB48,151 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1211875-SC16C652BIB48,151
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1211875-SC16C652BIB48,151
Win Source Part Number: 1211875-SC16C652BIB4 8,151 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 5Mbps FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V, 3.3V, 5V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): SC16C652BIB48151; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: SC16C652BIB48-S,568- 3276,2156-SC16C652BI B48151-NX,2832-SC16C 652BIB48,151,NXPNXPS C16C652BIB48,151,935 274409151,SC16C652BI B48151,954-SC16C652B IB48151 Base Product Number: SC16 Product Status: Obsolete

Win Source Part Number: 1211875-SC16C652BIB48,151
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 5Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): SC16C652BIB48151;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: SC16C652BIB48-S,568-3276,2156-SC16C652BIB48151-NX,2832-SC16C652BIB48,151,NXPNXPSC16C652BIB48,151,935274409151,SC16C652BIB48151,954-SC16C652BIB48151
Base Product Number: SC16
Product Status: Obsolete

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C652BIB48,151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C652BIB48,151
UARTs (Universal Asynchronous Receiver Transmitter) SC16C652BIB48,151
UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C652BIB48,151 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C652BIB48,151
UARTs (Universal Asynchronous Receiver Transmitter) SC16C652BIB48,151
UART INTERFACE IC 2CH. UART 32B

UART INTERFACE IC 2CH. UART 32B

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 568-3276-ND 714-SC16C652BIB48,151 1211875-SC16C652BIB48,151 SC16C652BIB48,151 SC16C652BIB48,151
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; Sensor Interface; Transmitter Receiver; UART
Supply Voltage 2.5V; 3.3V; 5V Other; 2.5V, 3.3V, 5V Other; 2.5V~ 3.3V~ 5V 3.3V; 5V; Other; 2.5V, 3.3V, 5V Other; 2.5V, 3.3V, 5V
Data Rate 5000 kbps 5000 kbps 5000 kbps 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE5012BT-R - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
Package Type 24-VFQFN Exposed Pad
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 710-CY7B923-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers