Win Source Part Number: 1260713-SC16C650BIBS
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 3Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-3275,93527640415
Base Product Number: SC16
Product Status: Obsolete
IC UART SINGLE W/FIFO 32-HVQFN Product overview: SC16C650BIBS,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C650BIBS,151
UART IC 1, UART Channel 32 Byte 32-HVQFN (5x5)
UART IC 1, UART Channel 32 Byte 32-HVQFN (5x5)
IC UART SINGLE W/FIFO 32-HVQFN
IC UART SINGLE W/FIFO 32-HVQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260713-SC16C650BIBS,151 | 714-SC16C650BIBS,151 | 568-3275-ND | SC16C650BIBS,151 | SC16C650BIBS,151 | SC16C650BIBS,151 |
| Product Name | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Sensor Interface; Transmitter | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |
| Supply Voltage | Other; 2.5V~ 3.3V~ 5V | Other; 2.5V, 3.3V, 5V | 2.5V; 3.3V; 5V | 3.3V; 5V; Other; 2.5V, 3.3V, 5V | 3.3V; 5V; Other | Other; 2.5V, 3.3V, 5V |
| Data Rate | 3000 kbps | 3000 kbps | 3000 kbps | 3000 kbps | 3000 kbps |