NXP Semiconductors UARTs (Universal Asynchronous Receiver Transmitter) SC16C650AIB48,151

Description
UART IC 1, UART Channel 32 Byte 48-LQFP (7x7)
Request a Quote Datasheet
Description
UART IC 1, UART Channel 32 Byte 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 568-3273-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
568-3273-ND
UARTs (Universal Asynchronous Receiver Transmitter) 568-3273-ND
UART IC 1, UART Channel 32 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 32 Byte 48-LQFP (7x7)

Buy Now Datasheet
Interface Transceiver IC - 714-SC16C650AIB48,151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-SC16C650AIB48,151
Interface Transceiver IC 714-SC16C650AIB48,151
IC UART SINGLE W/FIFO 48-LQFP Product overview: SC16C650AIB48,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C650AIB48,15 1 can be used for catalog matching and distributor lookup.

IC UART SINGLE W/FIFO 48-LQFP Product overview: SC16C650AIB48,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C650AIB48,151 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIB48,151 - 099642-SC16C650AIB48,151 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIB48,151
099642-SC16C650AIB48,151
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIB48,151 099642-SC16C650AIB48,151
Manufacturer: NXP Win Source Part Number: 099642-SC16C650AIB48 ,151 Packaging: Tray Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 3Mbps FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 2.5V, 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 099642-SC16C650AIB48,151
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 3Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.5V, 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIB48,151 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C650AIB48,151
UARTs (Universal Asynchronous Receiver Transmitter) SC16C650AIB48,151
IC UART SINGLE W/FIFO 48-LQFP

IC UART SINGLE W/FIFO 48-LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIB48,151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C650AIB48,151
UARTs (Universal Asynchronous Receiver Transmitter) SC16C650AIB48,151
UART IC 1, UART Channel 32 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 32 Byte 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 568-3273-ND 714-SC16C650AIB48,151 099642-SC16C650AIB48,151 SC16C650AIB48,151 SC16C650AIB48,151
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIB48,151 UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; UART
Supply Voltage 2.5V; 3.3V; 5V Other; 2.5V~ 3.3V~ 5V Other; 2.5V, 3.3V, 5V 3.3V; 5V; Other; 2.5V, 3.3V, 5V
Data Rate 3000 kbps 3000 kbps 3000 kbps 3000 kbps 3000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Telecom - SI3209-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details