NXP Semiconductors Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC16C650AIA44,512

Description
Win Source Part Number: 1260669-SC16C650AIA4 4,512 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Tube Standard Package: 26 Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 3Mbps FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V, 3.3V, 5V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935270029512,SC16C65 0AIA44,SC16C650AIA44 Base Product Number: SC16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260669-SC16C650AIA4 4,512 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Tube Standard Package: 26 Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 3Mbps FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V, 3.3V, 5V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935270029512,SC16C65 0AIA44,SC16C650AIA44 Base Product Number: SC16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1260669-SC16C650AIA44,512 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1260669-SC16C650AIA44,512
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1260669-SC16C650AIA44,512
Win Source Part Number: 1260669-SC16C650AIA4 4,512 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Tube Standard Package: 26 Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 3Mbps FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V, 3.3V, 5V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935270029512,SC16C65 0AIA44,SC16C650AIA44 Base Product Number: SC16 Product Status: Obsolete

Win Source Part Number: 1260669-SC16C650AIA44,512
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tube
Standard Package: 26
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 3Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935270029512,SC16C650AIA44,SC16C650AIA44
Base Product Number: SC16
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
714-SC16C650AIA44,512
Interface Transceiver IC 714-SC16C650AIA44,512
IC UART 44PLCC Product overview: SC16C650AIA44,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C650AIA44,51 2 can be used for catalog matching and distributor lookup.

IC UART 44PLCC Product overview: SC16C650AIA44,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C650AIA44,512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIA44,512-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C650AIA44,512-ND
UARTs (Universal Asynchronous Receiver Transmitter) SC16C650AIA44,512-ND
UART IC 1, UART Channel 32 Byte 44-PLCC (16.59x16.59)

UART IC 1, UART Channel 32 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIA44,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C650AIA44,512
UARTs (Universal Asynchronous Receiver Transmitter) SC16C650AIA44,512
UART IC 1, UART Channel 32 Byte 44-PLCC (16.59x16.59)

UART IC 1, UART Channel 32 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIA44,512 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C650AIA44,512
UARTs (Universal Asynchronous Receiver Transmitter) SC16C650AIA44,512
IC UART 44PLCC

IC UART 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C650AIA44,512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC16C650AIA44,512
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC16C650AIA44,512
IC UART 44PLCC

IC UART 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260669-SC16C650AIA44,512 714-SC16C650AIA44,512 SC16C650AIA44,512-ND SC16C650AIA44,512 SC16C650AIA44,512 SC16C650AIA44,512
Product Name Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; Sensor Interface; Transmitter Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Supply Voltage Other; 2.5V~ 3.3V~ 5V Other; 2.5V, 3.3V, 5V 2.5V; 3.3V; 5V 3.3V; 5V; Other; 2.5V, 3.3V, 5V Other; 2.5V, 3.3V, 5V 3.3V; 5V; Other
Data Rate 3000 kbps 3000 kbps 3000 kbps 3000 kbps 3000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9951YSV-REEL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details