The SC16C554BIB80 is a quad-channel Universal Asynchronous Receiver and Transmitter (UART) designed for serial data communication, capable of converting parallel data to serial and vice versa. It supports data rates up to 5 Mbit/s at 5V and 3.3V, and 3 Mbit/s at 2.5V. The device features 16-byte transmit and receive FIFOs, programmable auto-RTS and auto-CTS for hardware flow control, and four selectable receive FIFO interrupt trigger levels. It operates within an industrial temperature range of -40°C to +85°C and is available in an 80-lead LQFP package. The SC16C554BIB80 is pin and software compatible with several industry-standard UARTs, making it suitable for various applications requiring reliable serial communication.
IC UART QUAD W/FIFO 80-LQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SC16C554BIB80,528 |
| Product Name | Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver |