Manufacturer: NXP
Win Source Part Number: 793926-SC16C2550BIB4
Packaging: Tray
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 2.5V, 3.3V, 5V
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: SC16C2550B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Data Rate (Maximum): 5Mbps
Alternative Parts (Cross-Reference): SC16C2550BIBS,128; SC16C2550BIBS,157; SC16C2550BIA44,512; SC16C2550BIA44,529;
Introduction Date: November 24, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel 16 Byte 48-LQFP (7x7)
IC UART DUAL W/FIFO 48-LQFP Product overview: SC16C2550BIB48,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C2550BIB48,1
IC UART DUAL W/FIFO 48-LQFP
IC, DUAL UART, FIFO, 5MBPS, 5.5V, LQFP48; No. of Channels:2 Channel; Data Rate:5Mbps; Supply Voltage Min:2.25V; Supply Voltage Max:2.75V; Interface Case Style:LQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC UART DUAL W/FIFO 48-LQFP
UART IC 2, DUART Channel 16 Byte 48-LQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 793926-SC16C2550BIB48,151 | 568-3645-ND | 714-SC16C2550BIB48,151 | SC16C2550BIB48,151 | 70R8846 | SC16C2550BIB48,151 | SC16C2550BIB48,151 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C2550BIB48,151 | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | Ic, Dual Uart, Fifo, 5Mbps, 5.5V, Lqfp48; No. Of Channels Nxp | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.5V~ 3.3V~ 5V | 2.5V; 3.3V; 5V | Other; 2.5V, 3.3V, 5V | Other | Other; 2.25V | Other; 2.5V, 3.3V, 5V | 3.3V; 5V; Other; 2.5V, 3.3V, 5V |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | UART | Receiver; UART | ||
| Package Type | LQFP; 48-LQFP | Tray | LQFP | QFP; 48-LQFP | QFP; LQFP; 48-LQFP |