NXP Semiconductors Interface - Interface - Encoders, Decoders, Converters - SAA7826HL/E/M1A SAA7826HL/E/M1A

Description
Manufacturer: NXP Win Source Part Number: 063987-SAA7826HL/E/M 1A Packaging: Tray Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 063987-SAA7826HL/E/M 1A Packaging: Tray Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - SAA7826HL/E/M1A - 063987-SAA7826HL/E/M1A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - SAA7826HL/E/M1A
063987-SAA7826HL/E/M1A
Interface - Interface - Encoders, Decoders, Converters - SAA7826HL/E/M1A 063987-SAA7826HL/E/M1A
Manufacturer: NXP Win Source Part Number: 063987-SAA7826HL/E/M 1A Packaging: Tray Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 063987-SAA7826HL/E/M1A
Packaging: Tray
Type: Audio Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-LQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 063987-SAA7826HL/E/M1A
Product Name Interface - Interface - Encoders, Decoders, Converters - SAA7826HL/E/M1A
Package Type QFP; 80-LQFP (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3018-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Parallel, SPI, UART
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details