NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - SAA7709H/N109S,518 SAA7709H/N109S,518

Description
Manufacturer: NXP Win Source Part Number: 104053-SAA7709H/N109 S,518 Packaging: Reel - TR Type: Car Signal Processor Voltage - I/O: 3.30V Mounting: SMD (SMT) Voltage - Core: 3.30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-PQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 104053-SAA7709H/N109 S,518 Packaging: Reel - TR Type: Car Signal Processor Voltage - I/O: 3.30V Mounting: SMD (SMT) Voltage - Core: 3.30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-PQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SAA7709H/N109S,518
104053-SAA7709H/N109S,518
Embedded - Embedded - DSP (Digital Signal Processors) - SAA7709H/N109S,518 104053-SAA7709H/N109S,518
Manufacturer: NXP Win Source Part Number: 104053-SAA7709H/N109 S,518 Packaging: Reel - TR Type: Car Signal Processor Voltage - I/O: 3.30V Mounting: SMD (SMT) Voltage - Core: 3.30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-PQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 104053-SAA7709H/N109S,518
Packaging: Reel - TR
Type: Car Signal Processor
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
IC DSP CAR RADIO 80QFP Product overview: SAA7709H/N109S,518 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SAA7709H/N109S,5 18 can be used for catalog matching and distributor lookup.

IC DSP CAR RADIO 80QFP Product overview: SAA7709H/N109S,518 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SAA7709H/N109S,518 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SAA7709H/N109S,518 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SAA7709H/N109S,518
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SAA7709H/N109S,518
IC DSP CAR RADIO 80QFP

IC DSP CAR RADIO 80QFP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - SAA7709H/N109S,518 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SAA7709H/N109S,518
Embedded - DSP (Digital Signal Processors) SAA7709H/N109S,518
IC DSP CAR RADIO 80QFP

IC DSP CAR RADIO 80QFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SAA7709H/N109S,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SAA7709H/N109S,518
DSP (Digital Signal Processors) SAA7709H/N109S,518
IC DSP CAR RADIO 80QFP

IC DSP CAR RADIO 80QFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 104053-SAA7709H/N109S,518 698-SAA7709H/N109S,518 SAA7709H/N109S,518 SAA7709H/N109S,518 SAA7709H/N109S,518
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - SAA7709H/N109S,518 Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.30V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2186KSTZ-115 - 910974-ADSP-2186KSTZ-115 - Win Source Electronics
Specs
Package Type QFP; Other; 100-LQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - DRA785BSGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details