NXP Semiconductors Interface - Interface - Encoders, Decoders, Converters - SAA7324H/M2B SAA7324H/M2B

Description
Manufacturer: NXP Win Source Part Number: 046724-SAA7324H/M2B Packaging: Tray Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFP (14x14) Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 046724-SAA7324H/M2B Packaging: Tray Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFP (14x14) Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - SAA7324H/M2B - 046724-SAA7324H/M2B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - SAA7324H/M2B
046724-SAA7324H/M2B
Interface - Interface - Encoders, Decoders, Converters - SAA7324H/M2B 046724-SAA7324H/M2B
Manufacturer: NXP Win Source Part Number: 046724-SAA7324H/M2B Packaging: Tray Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFP (14x14) Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 046724-SAA7324H/M2B
Packaging: Tray
Type: Audio Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-QFP (14x14)
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 046724-SAA7324H/M2B
Product Name Interface - Interface - Encoders, Decoders, Converters - SAA7324H/M2B
Package Type QFP; 64-QFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4657SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI32171-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers