NXP Semiconductors Interface - Interface - Encoders, Decoders, Converters - SAA7114E/V2 SAA7114E/V2

Description
Manufacturer: NXP Win Source Part Number: 063979-SAA7114E/V2 Packaging: Reel - TR Type: Video Decoder Applications: Desktop, Processing, Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 156-LBGA (15x15) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 063979-SAA7114E/V2 Packaging: Reel - TR Type: Video Decoder Applications: Desktop, Processing, Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 156-LBGA (15x15) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - SAA7114E/V2 - 063979-SAA7114E/V2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - SAA7114E/V2
063979-SAA7114E/V2
Interface - Interface - Encoders, Decoders, Converters - SAA7114E/V2 063979-SAA7114E/V2
Manufacturer: NXP Win Source Part Number: 063979-SAA7114E/V2 Packaging: Reel - TR Type: Video Decoder Applications: Desktop, Processing, Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 156-LBGA (15x15) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 063979-SAA7114E/V2
Packaging: Reel - TR
Type: Video Decoder
Applications: Desktop, Processing, Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 156-LBGA (15x15)
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
BGA Interface Transceiver IC - 709-SAA7114E/V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
709-SAA7114E/V2
BGA Interface Transceiver IC 709-SAA7114E/V2
IC VIDEO DECODER W/FILTR 156-BGA Product overview: SAA7114E/V2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-SAA7114E/V2 can be used for catalog matching and distributor lookup.

IC VIDEO DECODER W/FILTR 156-BGA Product overview: SAA7114E/V2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-SAA7114E/V2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 063979-SAA7114E/V2 709-SAA7114E/V2
Product Name Interface - Interface - Encoders, Decoders, Converters - SAA7114E/V2 BGA Interface Transceiver IC
Package Type BGA; 156-LBGA (15x15) Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details