NXP Semiconductors RF Amplifiers SA620DK,112

Description
RF Amplifier IC Cordless Phones, UHF 800MHz ~ 1.2GHz 20-SSOP
Request a Quote Datasheet
Description
RF Amplifier IC Cordless Phones, UHF 800MHz ~ 1.2GHz 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SA620DK,112-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SA620DK,112-ND
RF Amplifiers SA620DK,112-ND
RF Amplifier IC Cordless Phones, UHF 800MHz ~ 1.2GHz 20-SSOP

RF Amplifier IC Cordless Phones, UHF 800MHz ~ 1.2GHz 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236226-SA620DK,112
RF/IF and RFID - RF Amplifiers 1236226-SA620DK,112
Win Source Part Number: 1236226-SA620DK,112 Category: RF/IF and RFID>RF Amplifiers Package: Tube Standard Package: 75 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 800MHz ~ 1.2GHz Gain: 11.5dB Noise Figure: 1.3dB ~ 1.9dB Current - Supply: 10.4mA P1dB: 16dBm RF Type: Cordless Phones, UHF Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935143730112,SA620DK ,SA620DK Base Product Number: SA620 Product Status: Obsolete

Win Source Part Number: 1236226-SA620DK,112
Category: RF/IF and RFID>RF Amplifiers
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Test Frequency: 900MHz
Frequency: 800MHz ~ 1.2GHz
Gain: 11.5dB
Noise Figure: 1.3dB ~ 1.9dB
Current - Supply: 10.4mA
P1dB: 16dBm
RF Type: Cordless Phones, UHF
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSOP
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935143730112,SA620DK,SA620DK
Base Product Number: SA620
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SA620DK,112 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
SA620DK,112
RF and Wireless - RF Amplifiers SA620DK,112
IC AMP UHF 800MHZ-1.2GHZ 20SSOP

IC AMP UHF 800MHZ-1.2GHZ 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SA620DK,112-ND 1236226-SA620DK,112 SA620DK,112
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cordless Phones, UHF RF Microwave
Frequency Range 800 to 1200 MHz 800 to 1200 MHz 800 to 1200 MHz
Minimum Gain 11.5 dB 11.5 dB ? to 11.5 dB
Maximum Gain 11.5 dB 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-700-1100-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1100 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details