NXP Semiconductors Rf Receiver, 25Mhz, -40 To 85Deg C; Frequency Min Nxp SA614AHRX

Description
RF RECEIVER, 25MHZ, -40 TO 85DEG C; Frequency Min:-; Frequency Max:25MHz; RF / IF Modulation:ASK, FSK; Sensitivity dBm:-; Data Rate:4Mbaud; Receiving Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:8V; No. of Pins:16Pins; RoHS Compliant: Yes
Datasheet
Description
RF RECEIVER, 25MHZ, -40 TO 85DEG C; Frequency Min:-; Frequency Max:25MHz; RF / IF Modulation:ASK, FSK; Sensitivity dBm:-; Data Rate:4Mbaud; Receiving Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:8V; No. of Pins:16Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver, 25Mhz, -40 To 85Deg C; Frequency Min Nxp - 07AH4730 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 25Mhz, -40 To 85Deg C; Frequency Min Nxp
07AH4730
Rf Receiver, 25Mhz, -40 To 85Deg C; Frequency Min Nxp 07AH4730
RF RECEIVER, 25MHZ, -40 TO 85DEG C; Frequency Min:-; Frequency Max:25MHz; RF / IF Modulation:ASK, FSK; Sensitivity dBm:-; Data Rate:4Mbaud; Receiving Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:8V; No. of Pins:16Pins; RoHS Compliant: Yes

RF RECEIVER, 25MHZ, -40 TO 85DEG C; Frequency Min:-; Frequency Max:25MHz; RF / IF Modulation:ASK, FSK; Sensitivity dBm:-; Data Rate:4Mbaud; Receiving Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:8V; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Receivers
Product Number 07AH4730
Product Name Rf Receiver, 25Mhz, -40 To 85Deg C; Frequency Min Nxp
Features RoHS
Unlock Full Specs
to access all available technical data