Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIC KSZ9031MNXIC

Description
Manufacturer: Microchip Technology Win Source Part Number: 851823-KSZ9031MNXIC Features: 4/4 Transceiver Full Ethernet 64-QFN (8x8) Package: Tray Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851823-KSZ9031MNXIC Features: 4/4 Transceiver Full Ethernet 64-QFN (8x8) Package: Tray Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIC - 851823-KSZ9031MNXIC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIC
851823-KSZ9031MNXIC
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIC 851823-KSZ9031MNXIC
Manufacturer: Microchip Technology Win Source Part Number: 851823-KSZ9031MNXIC Features: 4/4 Transceiver Full Ethernet 64-QFN (8x8) Package: Tray Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851823-KSZ9031MNXIC
Features: 4/4 Transceiver Full Ethernet 64-QFN (8x8)
Package: Tray
Family Name: KSZ9031
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9031MNXIC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9031MNXIC
Drivers, Receivers, Transceivers KSZ9031MNXIC
4/4 Transceiver Full Ethernet 64-QFN (8x8)

4/4 Transceiver Full Ethernet 64-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851823-KSZ9031MNXIC KSZ9031MNXIC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIC Drivers, Receivers, Transceivers
Package Type Surface Mount; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details