NXP Semiconductors RF/IF and RFID - RF Misc ICs and Modules SA614AD,118

Description
Win Source Part Number: 1236127-SA614AD,118 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 25MHz Function: FM IF System RF Type: Cellular, ASK, FSK Secondary Attributes: RSSI Equipped Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: SA614AD-T,568-1104-1 ,SA614AD118,568-1104 -2,933995410118 Base Product Number: SA614 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236127-SA614AD,118 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 25MHz Function: FM IF System RF Type: Cellular, ASK, FSK Secondary Attributes: RSSI Equipped Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: SA614AD-T,568-1104-1 ,SA614AD118,568-1104 -2,933995410118 Base Product Number: SA614 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236127-SA614AD,118 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236127-SA614AD,118
RF/IF and RFID - RF Misc ICs and Modules 1236127-SA614AD,118
Win Source Part Number: 1236127-SA614AD,118 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 25MHz Function: FM IF System RF Type: Cellular, ASK, FSK Secondary Attributes: RSSI Equipped Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: SA614AD-T,568-1104-1 ,SA614AD118,568-1104 -2,933995410118 Base Product Number: SA614 Product Status: Obsolete

Win Source Part Number: 1236127-SA614AD,118
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 25MHz
Function: FM IF System
RF Type: Cellular, ASK, FSK
Secondary Attributes: RSSI Equipped
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: SA614AD-T,568-1104-1,SA614AD118,568-1104-2,933995410118
Base Product Number: SA614
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236127-SA614AD,118
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 2.50E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details