IC MIXER 150MHZ UP CONVRT 20SSOP Product overview: SA608DK from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA608DK can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 089131-SA608DK
Packaging: Reel - TR
Frequency: 150MHz
Gain: 19.5dB
Noise Figure: 6.2dB
RF Type: Cellular, ASK, FSK, NAMPS, NTACS
Secondary Attributes: Up Converter
Number of Mixers: 2
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 7 V
Operating Supply Current: 4.2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | RF Mixers | RF Mixers |
| Product Number | 861-SA608DK | 089131-SA608DK |
| Product Name | 150MHZ Rf Mixer | RF Mixers - SA608DK |
| Package Type | Reel - TR | 20-SSOP |