RF Mixer IC Cellular, ASK, FSK, VHF Up Converter 150MHz 20-SSOP
IC MIXER 150MHZ UP CONVRT 20SSOP
RF Mixer IC Cellular, ASK, FSK, VHF Up Converter 150MHz 20-SSOP
RF MIXER, 150MHZ, -40 TO 85DEG C; Frequency Min:-; Frequency Max:150MHz; Supply Voltage Min:2.7V; Supply Voltage Max:7V; RF IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 568-2088-2-ND | SA606DK/01,118 | SA606DK/01,118 | 41AH8256 |
| Product Name | RF Mixers | RF and Wireless - RF Mixers | RF Mixers | Rf Mixer, 150Mhz, -40 To 85Deg C; Frequency Min Nxp |
| Package Type | Surface Mount; "20-LSSOP (0.173"", 4.40mm Width)" | Surface Mount; 20-LSSOP (0.173\", 4.40mm Width) | SSOP |