RF Mixer IC Cellular, ASK, FSK Up Converter 150MHz 20-SO
IC MIXER 150MHZ UP CONVRT 20SO Product overview: SA606D/01,112 from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA606D/01,112 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1236097-SA606D/01,11
Category: RF/IF and RFID>RF Mixers
Series: SA606
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Frequency: 150MHz
Gain: 17dB
Noise Figure: 6.2dB
Current - Supply: 4.2mA
RF Type: Cellular, ASK, FSK
Secondary Attributes: Up Converter
Number of Mixers: 2
Voltage - Supply: 2.7V ~ 7V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-3575-5,935275285
Base Product Number: SA606
Product Status: Obsolete
RF Mixer IC Cellular, ASK, FSK Up Converter 150MHz 20-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 568-3575-5-ND | 861-SA606D/01,112 | 1236097-SA606D/01,112 | SA606D/01,112 |
| Product Name | RF Mixers | 150MHZ Rf Mixer | RF/IF and RFID - RF Mixers | RF Mixers |
| Package Type | Surface Mount; "20-SOIC (0.295"", 7.50mm Width)" | Tube | Surface Mount; 20-SOIC (0.295", 7.50mm Width) | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |