NXP Semiconductors RF Mixers - SA605D SA605D

Description
Manufacturer: NXP USA Inc. Win Source Part Number: SA605DK/01,112-31158 2 Series: SA605 Packaging: Tube Frequency: 0Hz ~ 500MHz Gain: 13dB Noise Figure: 5dB Current - Supply: 5.7mA Part Status: Active Number of Mixers: 3 Categories: RF/IF and RFID Voltage - Supply: 4.5 V ~ 8 V Supplier Device Package: 20-SSOP Case: 20-LSSOP (0.173", 4.40mm Width) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: SA605DK/01,112-31158 2 Series: SA605 Packaging: Tube Frequency: 0Hz ~ 500MHz Gain: 13dB Noise Figure: 5dB Current - Supply: 5.7mA Part Status: Active Number of Mixers: 3 Categories: RF/IF and RFID Voltage - Supply: 4.5 V ~ 8 V Supplier Device Package: 20-SSOP Case: 20-LSSOP (0.173", 4.40mm Width) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SA605D - SA605DK/01,112-311582 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SA605D
SA605DK/01,112-311582
RF Mixers - SA605D SA605DK/01,112-311582
Manufacturer: NXP USA Inc. Win Source Part Number: SA605DK/01,112-31158 2 Series: SA605 Packaging: Tube Frequency: 0Hz ~ 500MHz Gain: 13dB Noise Figure: 5dB Current - Supply: 5.7mA Part Status: Active Number of Mixers: 3 Categories: RF/IF and RFID Voltage - Supply: 4.5 V ~ 8 V Supplier Device Package: 20-SSOP Case: 20-LSSOP (0.173", 4.40mm Width) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP USA Inc.
Win Source Part Number: SA605DK/01,112-311582
Series: SA605
Packaging: Tube
Frequency: 0Hz ~ 500MHz
Gain: 13dB
Noise Figure: 5dB
Current - Supply: 5.7mA
Part Status: Active
Number of Mixers: 3
Categories: RF/IF and RFID
Voltage - Supply: 4.5 V ~ 8 V
Supplier Device Package: 20-SSOP
Case: 20-LSSOP (0.173", 4.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Rf Mixer - 861-SA605D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Rf Mixer
861-SA605D
SSOP Rf Mixer 861-SA605D
IC MIXER FM IF SYSTEM LP 20-SSOP Product overview: SA605D from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA605D can be used for catalog matching and distributor lookup.

IC MIXER FM IF SYSTEM LP 20-SSOP Product overview: SA605D from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA605D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers
Product Number SA605DK/01,112-311582 861-SA605D
Product Name RF Mixers - SA605D SSOP Rf Mixer
RF 0.0 to 500 MHz 0.0 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-JMS-11X+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, J-Lead
RF 5 to 1900 MHz
View Details
Mixers - DMF-8A-700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 10 to 1500 MHz
View Details
M8-0412LS, Double-Balanced 4 - 12 GHz Mixer - M8-0412LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details