NXP Semiconductors RF Misc ICs and Modules - SA604AD SA604AD

Description
Manufacturer: NXP USA Inc. Win Source Part Number: SA604AD/01,118-31158 0 Packaging: Reel Function: FM IF System RF Type: General Purpose Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 16-SO Case: 16-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: SA604AD/01,118-31158 0 Packaging: Reel Function: FM IF System RF Type: General Purpose Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 16-SO Case: 16-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SA604AD - SA604AD/01,118-311580 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SA604AD
SA604AD/01,118-311580
RF Misc ICs and Modules - SA604AD SA604AD/01,118-311580
Manufacturer: NXP USA Inc. Win Source Part Number: SA604AD/01,118-31158 0 Packaging: Reel Function: FM IF System RF Type: General Purpose Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 16-SO Case: 16-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NXP USA Inc.
Win Source Part Number: SA604AD/01,118-311580
Packaging: Reel
Function: FM IF System
RF Type: General Purpose
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 16-SO
Case: 16-SOIC (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SA604AD/01,118-311580
Product Name RF Misc ICs and Modules - SA604AD
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details