RF Mixer IC Cellular, HF, UHF, VHF Up Converter 500MHz 8-SO
IC MIXER 500MHZ UP CONVRT 8SO Product overview: SA602AD,602 from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA602AD,602 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1236100-SA602AD,602
Category: RF/IF and RFID>RF Mixers
Series: SA602
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 500MHz
Gain: 17dB
Noise Figure: 5dB
Current - Supply: 2.4mA
RF Type: Cellular, HF, UHF, VHF
Secondary Attributes: Up Converter
Number of Mixers: 1
Voltage - Supply: 4.5V ~ 8V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935030750602,SA602AD
Base Product Number: SA602
Product Status: Obsolete
RF Mixer IC Cellular, HF, UHF, VHF Up Converter 500MHz 8-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | SA602AD,602-ND | 861-SA602AD,602 | 1236100-SA602AD,602 | SA602AD,602 |
| Product Name | RF Mixers | 500MHZ Rf Mixer | RF/IF and RFID - RF Mixers | RF Mixers |
| Package Type | Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |