NXP Semiconductors RF Switches SA58643DP,118

Description
RF Switch IC 802.11a/b/g/WiFi, WLAN SPDT 1GHz 50Ohm 8-TSSOP
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/WiFi, WLAN SPDT 1GHz 50Ohm 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 568-2376-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
568-2376-2-ND
RF Switches 568-2376-2-ND
RF Switch IC 802.11a/b/g/WiFi, WLAN SPDT 1GHz 50Ohm 8-TSSOP

RF Switch IC 802.11a/b/g/WiFi, WLAN SPDT 1GHz 50Ohm 8-TSSOP

Buy Now Datasheet
RF and Wireless - RF Switches - SA58643DP,118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
SA58643DP,118
RF and Wireless - RF Switches SA58643DP,118
IC RF SWITCH SPDT 1GHZ 8TSSOP

IC RF SWITCH SPDT 1GHZ 8TSSOP

Supplier's Site
RF Switches - SA58643DP,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SA58643DP,118
RF Switches SA58643DP,118
RF Switch IC 802.11a/b/g/WiFi, WLAN SPDT 1 GHz 50Ohm 8-TSSOP

RF Switch IC 802.11a/b/g/WiFi, WLAN SPDT 1 GHz 50Ohm 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 568-2376-2-ND SA58643DP,118 SA58643DP,118
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 1000 MHz 0.0 to 1000 MHz 0.0 to 1000 MHz
Insertion Loss 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details