NXP Semiconductors Analog and Digital Output SA56004CD,118

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - SA56004CD,118-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
SA56004CD,118-ND
Analog and Digital Output SA56004CD,118-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1090797-SA56004CD,118 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1090797-SA56004CD,118
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1090797-SA56004CD,118
Win Source Part Number: 1090797-SA56004CD,11 8 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 60°C ~ 100°C (-40°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SA56004ED,118; SA56004AD,118; SA56004AD,112; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: SA56004CD-T-ND,NXPNX PSA56004CD,118,2156- SA56004CD,118,SA5600 4CD-T,935274539118 Base Product Number: SA56004

Win Source Part Number: 1090797-SA56004CD,118
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Programmable Limit
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 60°C ~ 100°C (-40°C ~ 125°C)
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SA56004ED,118; SA56004AD,118; SA56004AD,112;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: SA56004CD-T-ND,NXPNXPSA56004CD,118,2156-SA56004CD,118,SA56004CD-T,935274539118
Base Product Number: SA56004

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SA56004CD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SA56004CD,118
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SA56004CD,118
SENSOR DIGITAL -40C-125C 8SO

SENSOR DIGITAL -40C-125C 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number SA56004CD,118-ND 1090797-SA56004CD,118 SA56004CD,118
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Six Biosensor Transmitter, bare OEM version - SIX.025.045.100.B.C.B - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details