NXP Semiconductors Analog and Digital Output SA56004BD,112

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 568-3331-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
568-3331-5-ND
Analog and Digital Output 568-3331-5-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234036-SA56004BD,112 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234036-SA56004BD,112
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234036-SA56004BD,112
Win Source Part Number: 1234036-SA56004BD,11 2 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 60°C ~ 100°C (-40°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-3331-5,935274538 112,SA56004BD Base Product Number: SA560 Product Status: Obsolete

Win Source Part Number: 1234036-SA56004BD,112
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Programmable Limit
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 60°C ~ 100°C (-40°C ~ 125°C)
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-3331-5,935274538112,SA56004BD
Base Product Number: SA560
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SA56004BD,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SA56004BD,112
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SA56004BD,112
SENSOR DIGITAL -40C-125C 8SO

SENSOR DIGITAL -40C-125C 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 568-3331-5-ND 1234036-SA56004BD,112 SA56004BD,112
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC TO92 - TSic 506F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-005G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details