NXP Semiconductors Sensors, Transducers - Temperature Sensors - Analog and Digital Output SA56004AD,112

Description
Win Source Part Number: 1234035-SA56004AD,11 2 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 60°C ~ 100°C (-40°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935274525112,NXPFRES A56004AD,112,SA56004 AD112,2156-SA56004AD 112-NX,568-3329-5,SA 56004AD Base Product Number: SA560 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234035-SA56004AD,11 2 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 60°C ~ 100°C (-40°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935274525112,NXPFRES A56004AD,112,SA56004 AD112,2156-SA56004AD 112-NX,568-3329-5,SA 56004AD Base Product Number: SA560 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234035-SA56004AD,112 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234035-SA56004AD,112
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234035-SA56004AD,112
Win Source Part Number: 1234035-SA56004AD,11 2 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 60°C ~ 100°C (-40°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935274525112,NXPFRES A56004AD,112,SA56004 AD112,2156-SA56004AD 112-NX,568-3329-5,SA 56004AD Base Product Number: SA560 Product Status: Obsolete

Win Source Part Number: 1234035-SA56004AD,112
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Programmable Limit
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 60°C ~ 100°C (-40°C ~ 125°C)
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935274525112,NXPFRESA56004AD,112,SA56004AD112,2156-SA56004AD112-NX,568-3329-5,SA56004AD
Base Product Number: SA560
Product Status: Obsolete

Buy Now Datasheet
Analog and Digital Output - 568-3329-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
568-3329-5-ND
Analog and Digital Output 568-3329-5-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SA56004AD,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SA56004AD,112
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SA56004AD,112
SENSOR DIGITAL -40C-125C 8SO

SENSOR DIGITAL -40C-125C 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1234035-SA56004AD,112 568-3329-5-ND SA56004AD,112
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1309KUA-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
SFS Module 200 sccm - SFS01-M-00200-N2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details