NXP Semiconductors Microcontrollers S9S12ZVLS3F0CFM

Description
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Request a Quote Datasheet
Description
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14390-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14390-ND
Microcontrollers 568-14390-ND
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263709-S9S12ZVLS3F0CFM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263709-S9S12ZVLS3F0CFM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263709-S9S12ZVLS3F0CFM
Win Source Part Number: 1263709-S9S12ZVLS3F0 CFM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S12 MagniV Core Processor: S12Z Speed: 32MHz Package: Tray Standard Package: 490 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 5.5V ~ 18V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14390,9353186975 57,S9S12ZVLS3F0CFM Base Product Number: S9S12

Win Source Part Number: 1263709-S9S12ZVLS3F0CFM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S12 MagniV
Core Processor: S12Z
Speed: 32MHz
Package: Tray
Standard Package: 490
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 5.5V ~ 18V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14390,935318697557,S9S12ZVLS3F0CFM
Base Product Number: S9S12

Buy Now
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12ZVLS3F0CFM
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12ZVLS3F0CFM
IC MCU 16BIT 32KB FLASH 32QFN Product overview: S9S12ZVLS3F0CFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12ZVLS3F0CFM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32QFN Product overview: S9S12ZVLS3F0CFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12ZVLS3F0CFM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S12ZVLS3F0CFM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12ZVLS3F0CFM
Embedded - Microcontrollers S9S12ZVLS3F0CFM
IC MCU 16BIT 32KB FLASH 32QFN

IC MCU 16BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12ZVLS3F0CFM
16-bit Microcontrollers - MCU S9S12ZVLS3F0CFM
16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 32KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFN 32

16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 32KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFN 32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12ZVLS3F0CFM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12ZVLS3F0CFM
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12ZVLS3F0CFM
IC MCU 16BIT 32KB FLASH 32QFN

IC MCU 16BIT 32KB FLASH 32QFN

Supplier's Site
Microcontrollers - S9S12ZVLS3F0CFM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12ZVLS3F0CFM
Microcontrollers S9S12ZVLS3F0CFM
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14390-ND 1263709-S9S12ZVLS3F0CFM 685-S9S12ZVLS3F0CFM S9S12ZVLS3F0CFM S9S12ZVLS3F0CFM S9S12ZVLS3F0CFM S9S12ZVLS3F0CFM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 6x10b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB
ROM 32 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - C505L4EMCCFXUMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers