NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S12VRP64F0MLF S9S12VRP64F0MLF

Description
Manufacturer: NXP Win Source Part Number: 932959-S9S12VRP64F0M LF Series: S12 MagniV Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13961, 935361595557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 932959-S9S12VRP64F0M LF Series: S12 MagniV Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13961, 935361595557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12VRP64F0MLF - 932959-S9S12VRP64F0MLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12VRP64F0MLF
932959-S9S12VRP64F0MLF
Embedded - Embedded - Microcontrollers - S9S12VRP64F0MLF 932959-S9S12VRP64F0MLF
Manufacturer: NXP Win Source Part Number: 932959-S9S12VRP64F0M LF Series: S12 MagniV Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13961, 935361595557

Manufacturer: NXP
Win Source Part Number: 932959-S9S12VRP64F0MLF
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13961, 935361595557

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-S9S12VRP64F0MLF
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-S9S12VRP64F0MLF
IC MCU 16BIT 64KB FLASH 48LQFP Product overview: S9S12VRP64F0MLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VRP64F0MLF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 48LQFP Product overview: S9S12VRP64F0MLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VRP64F0MLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-13961-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13961-ND
Microcontrollers 568-13961-ND
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - S9S12VRP64F0MLF - Rochester Electronics
Newburyport, MA, United States
S9S12VR64 - MC9S12VR - TOMAR-MagniV 16-bit MCU, 64KB Flash

S9S12VR64 - MC9S12VR - TOMAR-MagniV 16-bit MCU, 64KB Flash

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S12VRP64F0MLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12VRP64F0MLF
Embedded - Microcontrollers S9S12VRP64F0MLF
IC MCU 16BIT 64KB FLASH 48LQFP

IC MCU 16BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - S9S12VRP64F0MLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12VRP64F0MLF
Microcontrollers S9S12VRP64F0MLF
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Mcu, 16Bit, S12, Lqfp-48; Product Range Nxp - 64AC0168 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, S12, Lqfp-48; Product Range Nxp
64AC0168
Mcu, 16Bit, S12, Lqfp-48; Product Range Nxp 64AC0168
MCU, 16BIT, S12, LQFP-48; Product Range:S12 Magni V Family S12VR Series Microcontrollers; Architecture:S12; MCU Core Size:16bit; Program Memory Size:64KB; RAM Memory Size:6KB; CPU Speed:25MHz; No. of I/O s:24I/O s; MCU Case RoHS Compliant: Yes

MCU, 16BIT, S12, LQFP-48; Product Range:S12 Magni V Family S12VR Series Microcontrollers; Architecture:S12; MCU Core Size:16bit; Program Memory Size:64KB; RAM Memory Size:6KB; CPU Speed:25MHz; No. of I/O s:24I/O s; MCU Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12VRP64F0MLF
16-bit Microcontrollers - MCU S9S12VRP64F0MLF
16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12 core, 64KB Flash, 25MHz, -40/+125degC, Prototype, QFP 48

16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12 core, 64KB Flash, 25MHz, -40/+125degC, Prototype, QFP 48

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12VRP64F0MLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12VRP64F0MLF
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12VRP64F0MLF
IC MCU 16BIT 64KB FLASH 48LQFP

IC MCU 16BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932959-S9S12VRP64F0MLF 685-S9S12VRP64F0MLF 568-13961-ND S9S12VRP64F0MLF S9S12VRP64F0MLF S9S12VRP64F0MLF 64AC0168 S9S12VRP64F0MLF S9S12VRP64F0MLF
Product Name Embedded - Embedded - Microcontrollers - S9S12VRP64F0MLF 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, S12, Lqfp-48; Product Range Nxp 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 64 KB 2 KB 2 KB 2 KB 6 KB 2 KB
ROM 512 KB 0.5120 KB 64 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details