NXP Semiconductors Microcontrollers S9S12VR64AF0VLC

Description
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S9S12VR64AF0VLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12VR64AF0VLC-ND
Microcontrollers S9S12VR64AF0VLC-ND
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-S9S12VR64AF0VLC
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-S9S12VR64AF0VLC
IC MCU 16BIT 64KB FLASH 32LQFP Product overview: S9S12VR64AF0VLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VR64AF0VLC can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 32LQFP Product overview: S9S12VR64AF0VLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VR64AF0VLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S9S12VR64AF0VLC - Rochester Electronics
Newburyport, MA, United States
S9S12VR64 - MC9S12VR - TOMAR-MagniV 16-bit MCU, 64KB Flash

S9S12VR64 - MC9S12VR - TOMAR-MagniV 16-bit MCU, 64KB Flash

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263733-S9S12VR64AF0VLC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263733-S9S12VR64AF0VLC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263733-S9S12VR64AF0VLC
Win Source Part Number: 1263733-S9S12VR64AF0 VLC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S12 MagniV Core Processor: 12V1 Speed: 25MHz Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 2x10b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.13V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935318018557 Base Product Number: S9S12

Win Source Part Number: 1263733-S9S12VR64AF0VLC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S12 MagniV
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Standard Package: 1,250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 2x10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.13V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935318018557
Base Product Number: S9S12

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12VR64AF0VLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12VR64AF0VLC
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12VR64AF0VLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - S9S12VR64AF0VLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12VR64AF0VLC
Embedded - Microcontrollers S9S12VR64AF0VLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12VR64AF0VLC
16-bit Microcontrollers - MCU S9S12VR64AF0VLC
16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12 core, 64KB Flash, 25MHz, -40/+105degC, Automotive Qualified, QFP 32

16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12 core, 64KB Flash, 25MHz, -40/+105degC, Automotive Qualified, QFP 32

Buy Now Datasheet
Microcontrollers - S9S12VR64AF0VLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12VR64AF0VLC
Microcontrollers S9S12VR64AF0VLC
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S12VR64AF0VLC-ND 685-S9S12VR64AF0VLC S9S12VR64AF0VLC 1263733-S9S12VR64AF0VLC S9S12VR64AF0VLC S9S12VR64AF0VLC S9S12VR64AF0VLC S9S12VR64AF0VLC
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 2x10b
RAM 2 KB 2 KB 64 KB 2 KB 2 KB
ROM 64 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG8079AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers