NXP Semiconductors 16-bit 16BIT 48KB 25MHz Embedded Microcontroller MCU S9S12VR48F2VLFR

Description
IC MCU 16BIT 48KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7) Product overview: S9S12VR48F2VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VR48F2VLFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 48KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7) Product overview: S9S12VR48F2VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VR48F2VLFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 48KB 25MHz Embedded Microcontroller MCU - 685-S9S12VR48F2VLFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB 25MHz Embedded Microcontroller MCU
685-S9S12VR48F2VLFR
16-bit 16BIT 48KB 25MHz Embedded Microcontroller MCU 685-S9S12VR48F2VLFR
IC MCU 16BIT 48KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7) Product overview: S9S12VR48F2VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VR48F2VLFR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7) Product overview: S9S12VR48F2VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VR48F2VLFR can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - S9S12VR48F2VLFR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12VR48F2VLFR-ND
Microcontrollers S9S12VR48F2VLFR-ND
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263745-S9S12VR48F2VLFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263745-S9S12VR48F2VLFR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263745-S9S12VR48F2VLFR
Win Source Part Number: 1263745-S9S12VR48F2V LFR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S12 MagniV Core Processor: 12V1 Speed: 25MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.13V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935321781528 Base Product Number: S9S12 Product Status: Obsolete

Win Source Part Number: 1263745-S9S12VR48F2VLFR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S12 MagniV
Core Processor: 12V1
Speed: 25MHz
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.13V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935321781528
Base Product Number: S9S12
Product Status: Obsolete

Buy Now
Embedded - Microcontrollers - S9S12VR48F2VLFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12VR48F2VLFR
Embedded - Microcontrollers S9S12VR48F2VLFR
IC MCU 16BIT 48KB FLASH 48LQFP

IC MCU 16BIT 48KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - S9S12VR48F2VLFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12VR48F2VLFR
Microcontrollers S9S12VR48F2VLFR
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S12VR48F2VLFR S9S12VR48F2VLFR-ND 1263745-S9S12VR48F2VLFR S9S12VR48F2VLFR S9S12VR48F2VLFR
Product Name 16-bit 16BIT 48KB 25MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 2 KB 2 KB 48 KB 2 KB
Package Type Other; Tape & Reel (TR) LFQP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Clock Speed 25 MHz 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details