IC MCU 16BIT 48KB FLASH 32LQFP Product overview: S9S12GN48BMLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN48BMLC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264194-S9S12GN48BML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HCS12
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.13V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935363022557
Base Product Number: S9S12
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
16-bit Microcontrollers - MCU S12 Core,64k Flash,Au
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 48KB FLASH 32LQFP
IC MCU 16BIT 48KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S9S12GN48BMLC | 1264194-S9S12GN48BMLC | S9S12GN48BMLC-ND | S9S12GN48BMLC | S9S12GN48BMLC | S9S12GN48BMLC | S9S12GN48BMLC |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 4 KB | 48 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 1.5 KB | 1.5 KB | 48 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |