NXP Semiconductors Microcontrollers S9S12GN32F1VTJ

Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S9S12GN32F1VTJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12GN32F1VTJ-ND
Microcontrollers S9S12GN32F1VTJ-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 20-TSSOP

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12GN32F1VTJ
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12GN32F1VTJ
IC MCU 16BIT 32KB FLASH 20TSSOP Product overview: S9S12GN32F1VTJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F1VTJ can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 20TSSOP Product overview: S9S12GN32F1VTJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F1VTJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S9S12GN32F1VTJ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PDSO20

Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 974596-S9S12GN32F1VTJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
974596-S9S12GN32F1VTJ
Integrated Circuits (ICs) - Embedded - Microcontrollers 974596-S9S12GN32F1VTJ
Win Source Part Number: 974596-S9S12GN32F1VT J Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HCS12 Core Processor: 12V1 Speed: 25MHz Package: Tube Standard Package: 75 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.13V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935321881574 Base Product Number: S9S12

Win Source Part Number: 974596-S9S12GN32F1VTJ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HCS12
Core Processor: 12V1
Speed: 25MHz
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.13V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935321881574
Base Product Number: S9S12

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GN32F1VTJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GN32F1VTJ
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GN32F1VTJ
IC MCU 16BIT 32KB FLASH 20TSSOP

IC MCU 16BIT 32KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - S9S12GN32F1VTJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN32F1VTJ
Embedded - Microcontrollers S9S12GN32F1VTJ
IC MCU 16BIT 32KB FLASH 20TSSOP

IC MCU 16BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - S9S12GN32F1VTJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN32F1VTJ
Microcontrollers S9S12GN32F1VTJ
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 20-TSSOP

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN32F1VTJ
16-bit Microcontrollers - MCU S9S12GN32F1VTJ
16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 32KB Flash, 25MHz, -40/+105degC, Automotive Qualified, SOP 20

16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 32KB Flash, 25MHz, -40/+105degC, Automotive Qualified, SOP 20

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S12GN32F1VTJ-ND 685-S9S12GN32F1VTJ S9S12GN32F1VTJ 974596-S9S12GN32F1VTJ S9S12GN32F1VTJ S9S12GN32F1VTJ S9S12GN32F1VTJ S9S12GN32F1VTJ
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB
ROM 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 2904/BQA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers