12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PDSO20
16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 16KB Flash, 25MHz, -40/+85degC, Automotive Qualified, SOP 20
IC MCU 16BIT 16KB FLASH 20TSSOP
IC MCU 16BIT 16KB FLASH 20TSSOP
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S9S12GN16F1CTJ-ND | S9S12GN16F1CTJ | S9S12GN16F1CTJ | S9S12GN16F1CTJ | S9S12GN16F1CTJ | S9S12GN16F1CTJ |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | |||
| ROM | 16 KB |