NXP Semiconductors Microcontrollers S9S12G64F1MLC

Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote
Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9S12G64F1MLC is a 16-bit microcontroller from the MC9S12G family, featuring 64KB of flash memory and housed in a 32-pin LQFP package. It is designed for embedded applications requiring efficient processing capabilities. The microcontroller supports various peripherals and interfaces, making it suitable for a wide range of applications. Its architecture includes a robust set of features that enhance performance and flexibility in system design. The device is part of a family that has undergone multiple revisions, ensuring updated electrical characteristics and improved functionality. This microcontroller is ideal for engineers looking for a reliable solution in embedded systems.

Datasheet Summary
Powered by GS/AI

The S9S12G64F1MLC is a 16-bit microcontroller from the MC9S12G family, featuring 64KB of flash memory and housed in a 32-pin LQFP package. It is designed for embedded applications requiring efficient processing capabilities. The microcontroller supports various peripherals and interfaces, making it suitable for a wide range of applications. Its architecture includes a robust set of features that enhance performance and flexibility in system design. The device is part of a family that has undergone multiple revisions, ensuring updated electrical characteristics and improved functionality. This microcontroller is ideal for engineers looking for a reliable solution in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14145-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14145-ND
Microcontrollers 568-14145-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
 - S9S12G64F1MLC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP32

Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP32

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S12G64F1MLC - 812218-S9S12G64F1MLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12G64F1MLC
812218-S9S12G64F1MLC
Embedded - Embedded - Microcontrollers - S9S12G64F1MLC 812218-S9S12G64F1MLC
Manufacturer: NXP USA Inc. Win Source Part Number: 812218-S9S12G64F1MLC Packaging: Tray Mounting Style: SMD Core Processor: 12V1 Speed: 25MHz Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,250 MSL Level: 3 (168 Hours) Part Number Series: S9S12G64 Voltage - Supply (Vcc/Vdd): 3.13V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 812218-S9S12G64F1MLC
Packaging: Tray
Mounting Style: SMD
Core Processor: 12V1
Speed: 25MHz
Core Size: 16-Bit
Connectivity: CANbus, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,250
MSL Level: 3 (168 Hours)
Part Number Series: S9S12G64
Voltage - Supply (Vcc/Vdd): 3.13V ~ 5.5V

Buy Now
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-S9S12G64F1MLC
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-S9S12G64F1MLC
IC MCU 16BIT 64KB FLASH 32LQFP Product overview: S9S12G64F1MLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G64F1MLC can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 32LQFP Product overview: S9S12G64F1MLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G64F1MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12G64F1MLC
16-bit Microcontrollers - MCU S9S12G64F1MLC
16-bit Microcontrollers - MCU S12CORE,64K FLASH,AU

16-bit Microcontrollers - MCU S12CORE,64K FLASH,AU

Buy Now Datasheet
Embedded - Microcontrollers - S9S12G64F1MLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12G64F1MLC
Embedded - Microcontrollers S9S12G64F1MLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12G64F1MLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12G64F1MLC
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12G64F1MLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site
Microcontrollers - S9S12G64F1MLC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S12G64F1MLC
Microcontrollers S9S12G64F1MLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - S9S12G64F1MLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12G64F1MLC
Microcontrollers S9S12G64F1MLC
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Mcu, 16Bit, S12, 25Mhz, Lqfp-32; Product Range Nxp - 61AC2210 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, S12, 25Mhz, Lqfp-32; Product Range Nxp
61AC2210
Mcu, 16Bit, S12, 25Mhz, Lqfp-32; Product Range Nxp 61AC2210
MCU, 16BIT, S12, 25MHZ, LQFP-32; Product Range:S12 Family S12G Series Microcontrollers; Architecture:S12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

MCU, 16BIT, S12, 25MHZ, LQFP-32; Product Range:S12 Family S12G Series Microcontrollers; Architecture:S12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14145-ND S9S12G64F1MLC 812218-S9S12G64F1MLC 685-S9S12G64F1MLC S9S12G64F1MLC S9S12G64F1MLC S9S12G64F1MLC S9S12G64F1MLC S9S12G64F1MLC 61AC2210
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S9S12G64F1MLC 16-bit 16BIT 64KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 16Bit, S12, 25Mhz, Lqfp-32; Product Range Nxp
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 12x10b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details